Cornell Dubilier Mica Capacitors 29220B513GO0

Description
High-Voltage Mica Capacitors 51000µF
Request a Quote Datasheet
Description
High-Voltage Mica Capacitors 51000µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-29220B513GO0
High-Voltage Mica Capacitors 51000µF

High-Voltage Mica Capacitors 51000µF

Supplier's Site Datasheet
Hi-Q Mica Capacitors - 29220B513GO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
29220B513GO0
Hi-Q Mica Capacitors 29220B513GO0
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD
Product Category Capacitors Capacitors
Product Number 2002-29220B513GO0 29220B513GO0
Product Name Mica Capacitors Hi-Q Mica Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Mica
Capacitance Range 51000 microF 0.0510 microF
Packing Method Carton
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details