The 29220B303JO0 is a cylindrical high-voltage mica capacitor rated for 2,000 peak volts and 30,000 pF capacitance, designed for high-current applications in radio transmission circuits. It operates from -55 °C to +125 °C with a capacitance tolerance of ±5%. The part is cast in a cylindrical case and supports a maximum AC current of 20 A at 3 MHz, 33 A at 1 MHz, 24 A at 300 kHz, and 15 A at 100 kHz at 65 °C. Its physical height is not specified for this exact part number, but similar Type 292 capacitors in this voltage range have a height of approximately 2.50 inches. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
High-Voltage Mica Capacitors 30000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29220B303JO0 | 29220B303JO0 | 338-29220B303JO0-ND | 2002-29220B303JO0 | 29220B303JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0300 microF | 0.0300 microF | 30000 microF | 0.0300 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |