Cornell Dubilier Mica and PTFE Capacitors 29220B303GO0

Description
TRANSMITTING MICA
Request a Quote Datasheet
Description
TRANSMITTING MICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-29220B303GO0-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-29220B303GO0-ND
Mica and PTFE Capacitors 338-29220B303GO0-ND
TRANSMITTING MICA

TRANSMITTING MICA

Buy Now Datasheet
Hi-Q Mica Capacitors - 29220B303GO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
29220B303GO0
Hi-Q Mica Capacitors 29220B303GO0
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.

Supplier's Site Datasheet
Mica Capacitors 2002-29220B303GO0
High-Voltage Mica Capacitors 30000µF

High-Voltage Mica Capacitors 30000µF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 338-29220B303GO0-ND 29220B303GO0 2002-29220B303GO0
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica
Capacitance Tolerance 2 (+/- %)
Mounting Style Requires Holder Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details