Cornell Dubilier Mica 29215B753JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical mica capacitors designed for high-current and high-voltage circuits, rated for 1,500 peak volts and a capacitance of 75,000 pF, with a tolerance of ±5% and operating temperature range from -55 °C to +125 °C. The part is cast in a cylindrical case and supports maximum AC current of 20 A at 1 MHz and 33 A at 3 MHz at 65 °C. Mounting is optimized for reliability in radio transmission applications.

Datasheet Summary
Powered by GS/AI

Cylindrical mica capacitors designed for high-current and high-voltage circuits, rated for 1,500 peak volts and a capacitance of 75,000 pF, with a tolerance of ±5% and operating temperature range from -55 °C to +125 °C. The part is cast in a cylindrical case and supports maximum AC current of 20 A at 1 MHz and 33 A at 3 MHz at 65 °C. Mounting is optimized for reliability in radio transmission applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - 29215B753JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 29215B753JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details