Cylindrical high-voltage mica capacitors for high-current and high-voltage circuits, rated for 10,000 peak volts and 2200 pF capacitance, with a capacitance tolerance of ±5% and operating temperature range of -55 °C to +125 °C. These capacitors have a height of 3.25 inches and support maximum AC currents of 13 A at 3 MHz, 13 A at 1 MHz, 8.2 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C. The part is cast in a cylindrical case and designed for applications such as radio transmitters.
High-Voltage Mica Capacitors 2200µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-292100B222JO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |