The Type 292 high-voltage mica capacitor with a 10,000 V peak voltage rating and 2000 pF capacitance is cast in a cylindrical case for use in high-current circuits such as radio transmitters. It operates from 100 kHz to 3 MHz, with a maximum AC current of 16 A at 3 MHz, 13 A at 1 MHz, 8.2 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C. The capacitor has a capacitance tolerance of ±5% and operates over a temperature range of -55 °C to +125 °C. It is physically identical to other Type 292 capacitors in this voltage class, with no distinct size or mounting specifications provided for this exact variant.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environmental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B202JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0020 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 10000 volts |