Cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, rated for 10,000 peak volts and a capacitance of 2,000 pF, with a capacitance tolerance of ±5%. It operates from -55 °C to +125 °C and supports a maximum AC current of 16 A at 3 MHz, 13 A at 1 MHz, 8.2 A at 300 kHz, and 3.6 A at 100 kHz at 65 °C. Mounted in a cylindrical case with a height of 2.75 inches. Electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings. Designed for radio transmission applications and is highly shock resistant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 292100B201JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |