Cornell Dubilier Mica 292100B151JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 292100B151JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 150 pF and a voltage rating of 10 kV peak. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor supports a maximum AC current of 5.1 A at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.6 A at 100 kHz, all at 65 °C. The case height is 3.25 inches and it is cast in a cylindrical case for convenient mounting and high shock resistance.

Datasheet Summary
Powered by GS/AI

The 292100B151JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-voltage circuits, with a capacitance of 150 pF and a voltage rating of 10 kV peak. It operates within a temperature range of -55 °C to +125 °C and has a capacitance tolerance of ±5%. The capacitor supports a maximum AC current of 5.1 A at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.6 A at 100 kHz, all at 65 °C. The case height is 3.25 inches and it is cast in a cylindrical case for convenient mounting and high shock resistance.

Suppliers

Company
Product
Description
Supplier Links
Mica - 292100B151JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 292100B151JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers