Cylindrical high-voltage mica capacitors rated for 6,000 peak volts with a capacitance of 91 pF, offering a ±5% tolerance and operating from -55 °C to +125 °C. Rated for 2.7 A at 3 MHz, 1.8 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C, with a cast cylindrical case providing high shock resistance and convenient mounting, suitable for radio transmission circuits.
Datasheet Summary Powered by GS/AI
Cylindrical high-voltage mica capacitors rated for 6,000 peak volts with a capacitance of 91 pF, offering a ±5% tolerance and operating from -55 °C to +125 °C. Rated for 2.7 A at 3 MHz, 1.8 A at 1 MHz, 0.9 A at 300 kHz, and 0.3 A at 100 kHz at 65 °C, with a cast cylindrical case providing high shock resistance and convenient mounting, suitable for radio transmission circuits.