The 29160B560JO0 is a cylindrical high-voltage mica capacitor rated for 6,000 peak volts, with a capacitance of 56 pF and a tolerance of ±5%. It operates within a temperature range of -55 °C to +125 °C and is designed for high-current applications in radio transmission circuits. At 65 °C, it supports a maximum AC current of 2.2 A at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.2 A at 100 kHz. The capacitor is cast in a cylindrical case, offering high shock resistance and convenient mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B560JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |