Cylindrical mica capacitors in the 291 series are designed for high-current and high-voltage applications in radio transmitters, with a capacitance range of 47 pF to 0.1 µF and voltage ratings from 1 to 30 kV peak. The part 29160B301JO2 belongs to the 291 series, which features a ±5% tolerance, operates from -55 °C to +125 °C, and is cast in cylindrical cases with convenient mounting. At 65 °C and 100 kHz, this variant supports a maximum AC current of 4.3 A, as specified for the 3000 pF capacitance in the 291 series at 2,000 V peak.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29160B301JO2 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 3.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |