Cylindrical high-voltage mica capacitor for high-current and high-voltage circuits, rated for 4,000 peak volts and 7,500 pF capacitance with ±5% tolerance, designed for operation from 100 kHz to 3 MHz. It has a maximum AC current rating of 18 A at 3 MHz, 18 A at 1 MHz, 13 A at 300 kHz, and 7.5 A at 100 kHz at 65 °C. Cased in a cylindrical form, it operates over a temperature range of -55 °C to +125 °C.
High-Voltage Mica Capacitors 7500µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29140B752JO0 | 2002-29140B752JO0 | 29140B752JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0075 microF | 7500 microF | 0.0075 microF |
| Capacitance Tolerance | 5 (+/- %) |