Cylindrical high-voltage mica capacitors rated for 3,000 peak volts and 15,000 pF capacitance, with ±5% tolerance, designed for frequencies from 100 kHz to 3 MHz. The part is cast in a cylindrical case, operates from -55 °C to +125 °C, and has a maximum AC current rating of 16 A at 300 kHz and 10 A at 100 kHz at 65 °C.
Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM75 through CM93 in capacitance and current ratings but are far superior in environ-mental capability, temperature range, physical size, mounting configuration, and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 29130B153J01 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0150 microF |
| Capacitance Tolerance | 5 (+/- %) |