The 29130B133JO0 is a cylindrical high-voltage mica capacitor rated for 3,000 peak volts and 13,000 pF capacitance, with a tolerance of ±5%. It supports a temperature range of -55 °C to +125 °C and is designed for high-current applications in radio transmission circuits up to 3 MHz. The capacitor is cast in a cylindrical case, provides convenient mounting, and is highly shock resistant. At 65 °C, it handles a maximum AC current of 16 A at 300 kHz and 10 A at 100 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Mica Capacitors 13000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 29130B133JO0 | 29130B133JO0 | 2002-29130B133JO0 | 29130B133JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0130 microF | 13000 microF | 0.0130 microF | |
| Capacitance Tolerance | 5 (+/- %) |