Cylindrical high-voltage mica capacitors designed for high-current and high-voltage circuits, such as radio transmitters, with a capacitance of 40,000 pF, a voltage rating of 1,500 V peak, a capacitance tolerance of ±5%, and an operating temperature range of -55 °C to +125 °C. The part is cast in a cylindrical case and supports maximum AC current ratings of 18 A at 3 MHz, 22 A at 1 MHz, 18 A at 300 kHz, and 12 A at 100 kHz at 65 °C. The device is electrically equivalent to MIL-C-5 Styles CM75 through CM93 but offers superior environmental capability and reliability.
High-Voltage Mica Capacitors 40000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-29115B403JO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |