The 29110B913JO0 is a cylindrical high-voltage mica capacitor designed for high-current and high-frequency circuits up to 3 MHz, with a capacitance of 91,000 pF and a peak voltage rating of 10,000 V. It has a capacitance tolerance of ±5% and operates from -55 °C to +125 °C. The capacitor is cast in a cylindrical case, offering high shock resistance and convenient mounting. At 65 °C and 3 MHz, it handles a maximum AC current of 18 A, decreasing to 16 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM75 through CM93.
High-Voltage Mica Capacitors 91000µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 29110B913JO0 | 2002-29110B913JO0 | 29110B913JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0910 microF | 91000 microF | 0.0910 microF |
| Capacitance Tolerance | 5 (+/- %) |