The 279LMB016M2CH is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 27,000 µF and a maximum ripple current of 4.2 A at 120 Hz and 105°C. It has an ESR of 30.7 mΩ, dimensions of 25 mm in diameter by 50 mm in height, and operates within a temperature range of -40°C to +105°C. The device meets a load life specification of 3,000 hours at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 279LMB016M2CH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |