Aluminum polymer capacitor rated for 16 VDC with a capacitance of 270 µF, intended for use in DC-DC converters, voltage regulators, and decoupling applications. It features a low ESR of 12 mΩ at 100 kHz and a maximum ripple current of 5000 mA at 105°C. The part operates from -55°C to +105°C, with a dissipation factor of 10% maximum at 120 Hz and 20°C, and leakage current of 864 µA maximum. It has a radial package with dimensions of 8 mm diameter by 8 mm height. The part meets a 5000-hour load life specification at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 270UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 277UER016MFF | 277UER016MFF | 277UER016MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 270 microF | 220 microF | 270 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |