The 27380B602JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, with a rated voltage of 8000 Vpk and a capacitance of 6000 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 15.0 A at 3 MHz and 17.0 A at 1 MHz at 65 °C, with an operating temperature range of -55 °C to 125 °C. Its physical dimensions follow the Type 273 mounting configuration, with a case size of 2.828 ± .031 inches in length, 1.187 ± .006 inches in width, and 0.937 ± .031 inches in height. The part meets the electrical performance characteristics of the Type 273 series, including high shock resistance and optional aluminum mounting plates.
High-Voltage Types, Transmitting Mica 6800µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 27380B602JO0 | 2002-27380B602JO0 | 27380B602JO0 |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0060 microF | 6800 microF | 0.0060 microF |
| Capacitance Tolerance | 5 (+/- %) |