The 27350B203JO0 is a high-voltage transmitting mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz. It is cast in a rectangular case with stand-off mounting capability and has a rated voltage of 5000 Vpk and a capacitance of 20,000 pF. The capacitor operates within a temperature range of -55 ºC to 125 ºC with a capacitance tolerance of ±5%. Maximum AC current at 65 ºC is 18.0 A at 3 MHz, 23.0 A at 1 MHz, 18.0 A at 300 kHz, and 10.5 A at 100 kHz. Physical dimensions are consistent with Type 273 series mounting configurations, including terminal spacing and case size for stand-off mounting.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 27350B203JO0 | 27350B203JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 0.0200 microF | 0.0200 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |