The 27320B104JO0 is a high-voltage transmitting mica capacitor designed for frequencies from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 0.1 µF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and operates across a temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 18.0 A at 3 MHz, 23.0 A at 1 MHz, 18.0 A at 300 kHz, and 10.5 A at 100 kHz.
High-Voltage Types, Transmitting Mica 100000µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-27320B104JO0 |
| Product Name | Mica Capacitors |
| Capacitance Type | Fixed |