CAP TRIMMER 0.4-2.5PF 500V SMD Product overview: 27283-3R10 from Knowles Johanson Manufacturing is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5PF, 500V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-27283-3R10 can be used for catalog matching and distributor lookup.
0.4 ~ 2.5pF Trimmer Capacitor 500V Top Surface Mount
0.4 ~ 2.5pF Trimmer Capacitor 500V Top Surface Mount
0.4 ~ 2.5pF Trimmer Capacitor 500V Top Surface Mount
CAP TRIMMER 0.4-2.5PF 500V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-27283-3R10 | 1956-1038-2-ND | 1956-1038-6-ND | 27283-3R10 |
| Product Name | SMD 2.5PF 500V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | |||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | |
| WVDC | 500 volts | |||
| WVAC | 500 volts |