Cornell Dubilier Mica 27250B910JO0

Description
High Voltage Mica
Request a Quote
Description
High Voltage Mica
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 27250B910JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 5000 Vpk and a capacitance of 91 pF. It is cast in a rectangular case and supports standard mounting configurations. Maximum AC current at 65°C is 2.4 A at 3 MHz, 1.2 A at 1 MHz, 0.4 A at 300 kHz, and 0.1 A at 100 kHz. The operating temperature range is -55°C to 125°C with ripple. The capacitor meets the capacitance tolerance of ±5% (J).

Datasheet Summary
Powered by GS/AI

The 27250B910JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 5000 Vpk and a capacitance of 91 pF. It is cast in a rectangular case and supports standard mounting configurations. Maximum AC current at 65°C is 2.4 A at 3 MHz, 1.2 A at 1 MHz, 0.4 A at 300 kHz, and 0.1 A at 100 kHz. The operating temperature range is -55°C to 125°C with ripple. The capacitor meets the capacitance tolerance of ±5% (J).

Suppliers

Company
Product
Description
Supplier Links
Mica - 27250B910JO0 - Cornell Dubilier
Liberty, SC, United States
High Voltage Mica

High Voltage Mica

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 27250B910JO0
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers