The 27250B751JO0 is a high-voltage mica capacitor in a rectangular cast case, rated for 5000 Vpk and designed for operation in radio transmitter circuits from 100 kHz to 3 MHz. It has a capacitance of 750 pF with a tolerance of ±5% and can handle a maximum AC current of 4.3 A at 3 MHz and 2.2 A at 100 kHz at 65 °C. Its operating temperature range is from -55 °C to 125 °C with ripple. The capacitor supports stand-off mounting and is highly shock resistant.
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 27250B751JO0 | 27250B751JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |