Type 272 capacitors are rectangular, cast mica capacitors designed for high-current and high-voltage radio transmitter circuits from 100 kHz to 3 MHz, with a rated voltage range up to 5000 V and an operating temperature range of -55 ºC to 125 ºC. The 27250B681J01 variant, rated for 5000 V, has a capacitance of 680 pF and a maximum AC current of 4.3 A at 3 MHz, 2.4 A at 1 MHz, 1.3 A at 300 kHz, and 0.6 A at 100 kHz, all at 65 ºC. It supports stand-off mounting and is constructed for high reliability in demanding environments. Capacitance tolerance is ±5% (J).
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27250B681J01 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 5000 volts |