The 27250B470JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating at up to 5000 Vpk with a capacitance of 47 pF and a tolerance of ±5%. It is cast in a rectangular case and supports stand-off mounting. The device is rated for operation from -55°C to 125°C with ripple and has maximum AC current ratings of 1.5 A at 3 MHz, 0.6 A at 1 MHz, 0.2 A at 300 kHz, and 0.1 A at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and features high shock resistance and optional aluminum mounting plates.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27250B470JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |