The 27250B251JO0 is a high-voltage mica capacitor rated for 5000 Vpk, with a capacitance of 250 pF and a tolerance of ±5%. It is designed for operation from 100 kHz to 3 MHz, with a maximum AC current of 3.6 A at 3 MHz and 2.4 A at 100 kHz at 65°C. The capacitor operates over a temperature range of -55°C to 125°C and is cast in a rectangular case with a stand-off mounting configuration. Electrical performance characteristics align with the Type 272 series, which is electrically equivalent to MIL-C-5 Styles CM65 through CM73. The part is intended for use in high-current and high-voltage radio transmitter circuits.
High-Voltage Types, Transmitting Mica 250µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27250B251JO0 | 338-27250B251JO0-ND | 2002-27250B251JO0 | 27250B251JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.50E-4 microF | 250 microF | 2.50E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |