The 27230B562JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating up to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 5600 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor is rated for a maximum AC current of 9.1 A at 3 MHz and 3.3 A at 100 kHz at 65 °C, with an operating temperature range of -55 °C to 125 °C. It meets the capacitance tolerance of ±5%.
High-Voltage Types, Transmitting Mica 5600µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27230B562JO0 | 338-27230B562JO0-ND | 2002-27230B562JO0 | 27230B562JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0056 microF | 5600 microF | 0.0056 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |