Cornell Dubilier Mica and PTFE Capacitors 27230B392JO0

Description
TRANSMITTING MICA
Request a Quote Datasheet
Description
TRANSMITTING MICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-27230B392JO0-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-27230B392JO0-ND
Mica and PTFE Capacitors 338-27230B392JO0-ND
TRANSMITTING MICA

TRANSMITTING MICA

Buy Now Datasheet
Hi-Q Mica Capacitors - 27230B392JO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
27230B392JO0
Hi-Q Mica Capacitors 27230B392JO0
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.

Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.

Supplier's Site Datasheet
Mica Capacitors 2002-27230B392JO0
High-Voltage Types, Transmitting Mica 3900µF

High-Voltage Types, Transmitting Mica 3900µF

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - 27230B392JO0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
27230B392JO0
Capacitors - Mica and PTFE Capacitors 27230B392JO0
TRANSMITTING MICA

TRANSMITTING MICA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-27230B392JO0-ND 27230B392JO0 2002-27230B392JO0 27230B392JO0
Product Name Mica and PTFE Capacitors Hi-Q Mica Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Mounting Style Requires Holder Rectangular Rectangular Box
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details