Cornell Dubilier Mica Capacitors 27230B332JO0

Description
High-Voltage Types, Transmitting Mica 3300µF
Request a Quote Datasheet
Description
High-Voltage Types, Transmitting Mica 3300µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-27230B332JO0
High-Voltage Types, Transmitting Mica 3300µF

High-Voltage Types, Transmitting Mica 3300µF

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-27230B332JO0-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-27230B332JO0-ND
Mica and PTFE Capacitors 338-27230B332JO0-ND
TRANSMITTING MICA

TRANSMITTING MICA

Buy Now Datasheet
Hi-Q Mica Capacitors - 27230B332JO0 - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
27230B332JO0
Hi-Q Mica Capacitors 27230B332JO0
Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.

Types 271, 272, 273 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high-voltage radio transmitter circuit applications. Cast in rectangular cases, these capacitors are electrically equivalent to MIL-C-5 Styles CM65 through CM73 in capacitance and current ratings, but are far superior in environmental capability, temperature range, physical size, mounting configuration and reliability.

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - 27230B332JO0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
27230B332JO0
Capacitors - Mica and PTFE Capacitors 27230B332JO0
TRANSMITTING MICA

TRANSMITTING MICA

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-27230B332JO0 338-27230B332JO0-ND 27230B332JO0 27230B332JO0
Product Name Mica Capacitors Mica and PTFE Capacitors Hi-Q Mica Capacitors Capacitors - Mica and PTFE Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 3300 microF 0.0033 microF 0.0033 microF
Packing Method Carton Bulk Bulk; Bulk
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details