The 27215B433JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 1500 Vpk and a capacitance of 43,000 pF. It is cast in a rectangular case and supports mounting for high-current applications. The capacitor is rated for an operating temperature range of -55°C to 125°C and has a capacitance tolerance of ±5%. At 65°C, it handles a maximum AC current of 15.0 A at 3 MHz, 16.0 A at 1 MHz, 13.0 A at 300 kHz, and 7.5 A at 100 kHz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types, Transmitting Mica 43000µF
TRANSMITTING MICA
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27215B433JO0 | 27215B433JO0 | 2002-27215B433JO0 | 338-27215B433JO0-ND | 27215B433JO0 |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0430 microF | 43000 microF | 0.0430 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |