Knowles Precision Devices Ceramic Capacitors 2720YA310562KSTSYX

Description
2720 SAFETY 310VAC X1/Y2 TUV CER
Request a Quote Datasheet
Description
2720 SAFETY 310VAC X1/Y2 TUV CER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2720YA310562KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 310VAC X1/Y2 TUV CER

2720 SAFETY 310VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA310562KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 310VAC X1/Y2 TUV CER

2720 SAFETY 310VAC X1/Y2 TUV CER

Buy Now Datasheet
Ceramic Capacitors - 1608-2720YA310562KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
2720 SAFETY 310VAC X1/Y2 TUV CER

2720 SAFETY 310VAC X1/Y2 TUV CER

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2720YA310562KSTSYXTR-ND 1608-2720YA310562KSTSYXDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 310 volts 310 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details