The 27130B820JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 820 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 4.3 A at 3 MHz, 2.7 A at 1 MHz, 1.5 A at 300 kHz, and 0.7 A at 100 kHz.
Datasheet Summary Powered by GS/AI
The 27130B820JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 3000 Vpk and a capacitance of 820 pF. It is cast in a rectangular case and supports stand-off mounting. The capacitor has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 125 °C with ripple. At 65 °C, it handles a maximum AC current of 4.3 A at 3 MHz, 2.7 A at 1 MHz, 1.5 A at 300 kHz, and 0.7 A at 100 kHz.