The 27130B511JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 3000 Vpk and capacitance of 510 pF ±5%. It features a rectangular cast case, stand-off mounting capability, and operates from -55 ºC to 125 ºC with a maximum AC current of 1.6 A at 65 ºC under 3 MHz excitation.
High-Voltage Types, Transmitting Mica 510µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B511JO0 | 2002-27130B511JO0 | 338-27130B511JO0-ND | 27130B511JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-4 microF | 510 microF | 5.10E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |