The 27130B331JO0 is a high-voltage mica capacitor for transmitting applications, operating from 100 kHz to 3 MHz with a rated voltage of 3000 Vpk and capacitance of 330 pF, ±5% tolerance. It is designed for operation between -55 ºC and 125 ºC with ripple and features a rectangular cast case. At 65 ºC, it supports a maximum AC current of 3.0 A at 3 MHz, 1.6 A at 1 MHz, 0.8 A at 300 kHz, and 0.4 A at 100 kHz. The part is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant. Mounting is by standard configuration, not stand-off.
High-Voltage Types, Transmitting Mica 330µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B331JO0 | 2002-27130B331JO0 | 338-27130B331JO0-ND | 27130B331JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-4 microF | 330 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |