The 27130B221JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 3000 Vpk and a capacitance of 220 pF. It is cast in a rectangular case, supports a temperature range of -55 °C to 125 °C, and has a capacitance tolerance of ±5%. At 65 °C, it handles a maximum AC current of 2.7 A at 3 MHz, 1.3 A at 1 MHz, 0.6 A at 300 kHz, and 0.3 A at 100 kHz. The part employs stand-off mounting and is highly shock resistant.
High-Voltage Types, Transmitting Mica 220µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B221JO0 | 2002-27130B221JO0 | 338-27130B221JO0-ND | 27130B221JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-4 microF | 220 microF | 2.20E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |