The 27130B132JO0 is a high-voltage mica capacitor designed for radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 3000 Vpk and a capacitance of 1300 pF. It has a capacitance tolerance of ±5% and supports operation from -55 °C to 125 °C. The capacitor is cast in a rectangular case and rated for a maximum AC current of 5.6 A at 3 MHz, 3.6 A at 1 MHz, 1.8 A at 300 kHz, and 0.9 A at 100 kHz at 65 °C. The part is physically mounted using leads without stand-off capability, and is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but with enhanced environmental performance.
High-Voltage Types, Transmitting Mica 1300µF
TRANSMITTING MICA
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27130B132JO0 | 2002-27130B132JO0 | 338-27130B132JO0-ND | 27130B132JO0 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0013 microF | 1300 microF | 0.0013 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |