The 27120B362JO0 is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated voltage of 2000 Vpk and a capacitance of 3600 pF. It is cast in a rectangular case and supports stand-off mounting. At 65 °C, it handles a maximum AC current of 7.5 A at 3 MHz, 5.6 A at 1 MHz, 3.3 A at 300 kHz, and 1.5 A at 100 kHz. The capacitor operates across a temperature range of -55 °C to 125 °C with ripple and has a capacitance tolerance of ±5%. Its physical mounting configuration and environmental robustness are optimized for demanding high-current applications.
High-Voltage Types, Transmitting Mica 3600µF
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27120B362JO0 | 338-27120B362JO0-ND | 2002-27120B362JO0 | 27120B362JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0036 microF | 3600 microF | 0.0036 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |