The 27110B183JO0 is a rectangular cast mica capacitor designed for high-current and high-voltage radio transmitter circuits, operating from 100 kHz to 3 MHz with a rated voltage of 1000 Vpk. It has a capacitance of 18,000 pF and a tolerance of ±5%. The capacitor operates within a temperature range of -55 °C to 125 °C and supports a maximum AC current of 7.5 A at 3 MHz and 3.3 A at 100 kHz, both at 65 °C. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 and is highly shock resistant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27110B183JO0 |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |