The 27105B363JO0 is a rectangular case, high-current, high-voltage mica capacitor designed for frequencies from 100 kHz to 3 MHz, with a capacitance of 36,000 pF, a rated voltage of 500 Vpk, and a capacitance tolerance of ±5%. It operates over a temperature range of -55°C to 125°C with ripple and has a maximum AC current rating of 4.3 A at 65°C at 100 kHz. It is electrically equivalent to MIL-C-5 Styles CM65 through CM73 but offers superior environmental capability and reliability. The capacitor supports convenient mounting and is highly shock resistant.
High-Voltage Types, Transmitting Mica 36000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TRANSMITTING MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 27105B363JO0 | 338-27105B363JO0-ND | 2002-27105B363JO0 | 27105B363JO0 | 27105B363JO0 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0360 microF | 36000 microF | 0.0360 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |