Cornell DubilierFilm Paper Film Capacitors255RSB122K2R
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 4.2 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.5 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 4.2 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 255RSB122K2R is a radial lead film capacitor for high pulse and high current applications, rated for 1200 VDC with a capacitance of 2.5 µF. It has a maximum dv/dt of 500 V/µs, an ESR of 4.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The case measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor uses polypropylene dielectric with flame-retardant epoxy coating (UL94V-0) and operates from -40°C to +85°C. Terminal-to-terminal dielectric strength is 150% of rated VAC applied for 60 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 255RSB122K2R is a radial lead film capacitor for high pulse and high current applications, rated for 1200 VDC with a capacitance of 2.5 µF. It has a maximum dv/dt of 500 V/µs, an ESR of 4.2 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The case measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor uses polypropylene dielectric with flame-retardant epoxy coating (UL94V-0) and operates from -40°C to +85°C. Terminal-to-terminal dielectric strength is 150% of rated VAC applied for 60 seconds at 25°C.