Cornell Dubilier Film Paper Film Capacitors 255PSB122K6R

Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 255PSB122K6R is a radial lead, high current, low ESR film capacitor for high pulse applications, rated at 1200 VDC and 2.5 µF. It has a maximum dV/dt of 575 V/µs and a typical ESR of 2.1 mΩ at 100 kHz and +25°C. The component measures 57.5 mm × 50 mm × 35 mm, with 10.2 mm lead spacing and 1.2 mm lead diameter, and features six radial leads. The dielectric is polypropylene with double metallized film construction in a flame-retardant epoxy-coated case (UL94V-0). It operates from -40°C to +100°C, with capacitance tolerance of ±10% at 1 kHz, insulation resistance greater than 30 GΩ·µF at 25°C, and self-inductance under 1 nH per mm of lead spacing. Failure rate is 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 255PSB122K6R is a radial lead, high current, low ESR film capacitor for high pulse applications, rated at 1200 VDC and 2.5 µF. It has a maximum dV/dt of 575 V/µs and a typical ESR of 2.1 mΩ at 100 kHz and +25°C. The component measures 57.5 mm × 50 mm × 35 mm, with 10.2 mm lead spacing and 1.2 mm lead diameter, and features six radial leads. The dielectric is polypropylene with double metallized film construction in a flame-retardant epoxy-coated case (UL94V-0). It operates from -40°C to +100°C, with capacitance tolerance of ±10% at 1 kHz, insulation resistance greater than 30 GΩ·µF at 25°C, and self-inductance under 1 nH per mm of lead spacing. Failure rate is 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 255PSB122K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
255PSB122K6R
Film Paper Film Capacitors 255PSB122K6R
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 2.5 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 255PSB122K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
255PSB122K6R
Capacitors - Film Capacitors 255PSB122K6R
CAP FILM 2.5UF 10% 1.2KVDC RAD

CAP FILM 2.5UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 255PSB122K6R 255PSB122K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers