Cornell Dubilier Film Paper Film Capacitors 255PSB122K4R

Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 255PSB122K4R is a radial lead, high-current, low-ESR film capacitor designed for high pulse and resonant circuits, with a DC voltage rating of 1200 V, capacitance of 2.5 µF, maximum dv/dt of 575 V/µs, ESR of 2.2 mΩ, and RMS ripple current of 27 A at 100 kHz and +25°C. It has dimensions of 57.5 mm × 50 mm × 35 mm, with lead spacing of 20.3 mm, lead diameter of 1.2 mm, and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB variants, rated for 30,000 hours at rated AC voltage and 100,000 hours at rated DC voltage, with insulation resistance exceeding 30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 255PSB122K4R is a radial lead, high-current, low-ESR film capacitor designed for high pulse and resonant circuits, with a DC voltage rating of 1200 V, capacitance of 2.5 µF, maximum dv/dt of 575 V/µs, ESR of 2.2 mΩ, and RMS ripple current of 27 A at 100 kHz and +25°C. It has dimensions of 57.5 mm × 50 mm × 35 mm, with lead spacing of 20.3 mm, lead diameter of 1.2 mm, and four leads. The capacitor uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for PSB variants, rated for 30,000 hours at rated AC voltage and 100,000 hours at rated DC voltage, with insulation resistance exceeding 30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 255PSB122K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
255PSB122K4R
Film Paper Film Capacitors 255PSB122K4R
For New Design: Yes Capacitance: 2.5 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 575 ESR: 2.2 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 2.5 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 575
  • ESR: 2.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 255PSB122K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
255PSB122K4R
Capacitors - Film Capacitors 255PSB122K4R
CAP FILM 2.5UF 10% 1.2KVDC RAD

CAP FILM 2.5UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 255PSB122K4R 255PSB122K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers