The 255PPS102K is an axial metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a DC voltage rating of 1000 VDC, a surge voltage of 2200 VDC, and an AC rating of 600 VAC at 50/60 Hz. Capacitance is 2.5 µF with ±10% tolerance. Dissipation factor is ≤0.0001 at 1 kHz and 25°C. Insulation resistance is ≥30,000 MΩ×µF. Self-inductance is <1 nH per mm of lead spacing. Operating temperature range is -40°C to +85°C. Life expectancy is 100,000 hours at 70°C under DC voltage. RMS ripple current is 14 A at 100 kHz and 25°C, with an ESR of 3.1 mΩ. Dimensions are 33 mm diameter by 46 mm length. Construction features flame-retardant polyester tape and epoxy end fill (UL94V0) with lead-free tinned copper leads. Dielectric strength is 200% of rated VDC applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPS102K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |