The 255PPA122KR is an axial lead high-voltage, high dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching power supplies. It has a rated DC voltage of 1200 V, a capacitance of 2.5 µF, and a peak pulse current rating of 14 A at 70°C. The component features a dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its dimensions are 37.5 mm in diameter by 55 mm in length, with lead spacing compatible with standard mounting. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating, operates from -55°C to +85°C, and has a life expectancy of 100,000 hours at 70°C under DC voltage. Capacitance tolerance is ±10% at 1 kHz and 25°C, with optional ±5%.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 255PPA122KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |