Cornell DubilierFilm Paper Film Capacitors24FB4430A-F
Description
For New Design: Yes
Capacitance: 30 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.91 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 30 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.91 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 24FB4430A-F is an AC motor run capacitor in a round, oil-filled aluminum case with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. It has a capacitance of 30 µF, a rated voltage of 440 Vac, and a capacitance tolerance of ±10%. The case dimensions are 2.5 inches in diameter and 2.91 inches in height. The capacitor operates within a temperature range of -40 ºC to +70 ºC, with a maximum dissipation factor of 0.1% at 60 Hz, and includes internal protection via a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 safety standards.
Datasheet Summary Powered by GS/AI
The 24FB4430A-F is an AC motor run capacitor in a round, oil-filled aluminum case with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. It has a capacitance of 30 µF, a rated voltage of 440 Vac, and a capacitance tolerance of ±10%. The case dimensions are 2.5 inches in diameter and 2.91 inches in height. The capacitor operates within a temperature range of -40 ºC to +70 ºC, with a maximum dissipation factor of 0.1% at 60 Hz, and includes internal protection via a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 safety standards.
For New Design: Yes
Capacitance: 30 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.91 in.
Length: —
Diameter: 2.5 in.