1 ~ 5pF Trimmer Capacitor 250V Top Surface Mount
1 ~ 5pF Trimmer Capacitor 250V Top Surface Mount
1 ~ 5pF Trimmer Capacitor 250V Top Surface Mount
CAP TRIMMER 1-5PF 250V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1956-1026-6-ND | 1956-1026-2-ND | 2320-1R1 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Capacitance Type | Variable | Variable | Variable |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |