Cornell Dubilier Aluminum Electrolytic 229LMH025MZED

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 229LMH025MZED is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 22,000 µF, a maximum ESR of 27.63 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.8 A at 105°C. It measures 35 mm in diameter and 30 mm in length. The part operates within a temperature range of -40°C to +105°C and complies with a 20% capacitance tolerance. It is designed for filtration and switching power supply applications, with a load life of 2000 hours at rated voltage and ripple current at 105°C.

Datasheet Summary
Powered by GS/AI

The 229LMH025MZED is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 22,000 µF, a maximum ESR of 27.63 mΩ at 120 Hz and 20°C, and a ripple current rating of 4.8 A at 105°C. It measures 35 mm in diameter and 30 mm in length. The part operates within a temperature range of -40°C to +105°C and complies with a 20% capacitance tolerance. It is designed for filtration and switching power supply applications, with a load life of 2000 hours at rated voltage and ripple current at 105°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 229LMH025MZED - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
229LMH025MZED
Aluminum Electrolytic 229LMH025MZED
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 229LMH025MZED
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers