Aluminum electrolytic capacitor with a rated voltage of 25 WVDC, capacitance of 22000 µF, ESR of 33.91 mΩ at 120 Hz and +20°C, and dimensions of 25x45 mm. It supports an operating temperature range of -40°C to +105°C, has a capacitance tolerance of +20%, and a maximum ripple current of 4.3 A at 120 Hz and +105°C. The part meets load life requirements of 2000 hours at 105°C with rated voltage and ripple current applied, and shelf life of 1000 hours at 105°C with no voltage applied.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a rated voltage of 25 WVDC, capacitance of 22000 µF, ESR of 33.91 mΩ at 120 Hz and +20°C, and dimensions of 25x45 mm. It supports an operating temperature range of -40°C to +105°C, has a capacitance tolerance of +20%, and a maximum ripple current of 4.3 A at 120 Hz and +105°C. The part meets load life requirements of 2000 hours at 105°C with rated voltage and ripple current applied, and shelf life of 1000 hours at 105°C with no voltage applied.