The 229LMB010M2DC is a 22,000 µF aluminum electrolytic capacitor with a rated voltage of 10 VDC, designed for high ripple current applications in switching power supplies. It has a maximum ESR of 41.45 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 2.6 A at 105°C. The capacitor measures 30 mm in diameter and 25 mm in length, and operates within a temperature range of -40°C to +105°C. It features a capacitance tolerance of +20% and a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The dissipation factor is specified at 0.35, with leakage current limited to 3√CV or 5000 µA, whichever is less. The part uses a snap-in lead style with a diameter of 30 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 229LMB010M2DC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |